Texas Instruments High-Performance Analog TPIC46L01DBG4

Description
Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC46L01 is a 6-channel low-side predriver designed for controlling external FET power switches in inductive load applications such as solenoids and relays. It supports both serial and parallel input interfaces for channel control and provides independent fault detection for shorted-load, open-load, and over-battery voltage conditions. The device features an asynchronous open-drain fault flag (FLT), inductive transient protection with a 55-V clamp, and internal power-on reset. It operates with a logic supply voltage of 4.5 V to 5.5 V and a battery supply voltage up to 60 V. The device is packaged in a 28-pin SSOP (DB) with an operating temperature range of -40°C to 125°C and meets RoHS and Green standards. It is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The TPIC46L01 is a 6-channel low-side predriver designed for controlling external FET power switches in inductive load applications such as solenoids and relays. It supports both serial and parallel input interfaces for channel control and provides independent fault detection for shorted-load, open-load, and over-battery voltage conditions. The device features an asynchronous open-drain fault flag (FLT), inductive transient protection with a 55-V clamp, and internal power-on reset. It operates with a logic supply voltage of 4.5 V to 5.5 V and a battery supply voltage up to 60 V. The device is packaged in a 28-pin SSOP (DB) with an operating temperature range of -40°C to 125°C and meets RoHS and Green standards. It is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
 - TPIC46L01DBG4 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28

Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPIC46L01DBG4
Package Type SSOP28
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709039 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R5-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 100000 milliamps
View Details
8 suppliers