1.2-mA/1.2-mA 6-channel gate driver with disable in Shorted-Load, Open-Load, and Over-Bat-voltage 28-SSOP -40 to 125 Product overview: TPIC46L01DB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L01DB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271999-TPIC46L01DB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Family Name: TPIC46L01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TPIC46L01DBR; TPIC46L01DBLE;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 28-SSOP
Low-Side Gate Driver IC Non-Inverting 28-SSOP
IC GATE DRVR LOW-SIDE 28SSOP
Gate Drivers 6ChSerial/Parallel LoSidePreFETDrvr
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TPIC46L01DB | 1271999-TPIC46L01DB | 296-10869-5-ND | TPIC46L01DB | TPIC46L01DB | TPIC46L01DB |
| Product Name | SSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - TPIC46L01DB | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 6 | |||||
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Fall Time | 20 ns | 3000 ns | 3000 ns | 3000 ns | ||
| Package Type | SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | ||
| Driver Type | Low-side | Low-side | Low-side |