1.2-mA/1.2-mA 4-channel gate driver with low-Duty PWM in Short-, Open-Load, Over-Bat-voltage 24-SSOP -40 to 125 Product overview: TPIC44L02DB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC44L02DB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797830-TPIC44L02DB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Family Name: TPIC44L02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): TPIC44L02DBR;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Gate Drivers 4Ch Ser/Para Low- Side Pre-FET Drvr
IC GATE DRVR LOW-SIDE 24SSOP
Low-Side Gate Driver IC Non-Inverting 24-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TPIC44L02DB | 296-10868-5-ND | 797830-TPIC44L02DB | TPIC44L02DB | TPIC44L02DB | TPIC44L02DB |
| Product Name | Quad SSOP Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - TPIC44L02DB | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 4; 4 | |||||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | ||
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.0012 amps | 0.0012 amps | 0.0012 amps |