Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - TPIC44L01DBRG4 TPIC44L01DBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271996-TPIC44L01DBR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1.2mA, 1.2mA Rise / Fall Time (Typ): 3.5μs, 3μs Part Status: Obsolete(EOL) Family Name: TPIC44L01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TPIC44L01DBG4; Introduction Date: January 25, 2008 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271996-TPIC44L01DBR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1.2mA, 1.2mA Rise / Fall Time (Typ): 3.5μs, 3μs Part Status: Obsolete(EOL) Family Name: TPIC44L01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TPIC44L01DBG4; Introduction Date: January 25, 2008 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPIC44L01DBRG4 - 1271996-TPIC44L01DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPIC44L01DBRG4
1271996-TPIC44L01DBRG4
PMIC - PMIC - Gate Drivers - TPIC44L01DBRG4 1271996-TPIC44L01DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1271996-TPIC44L01DBR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1.2mA, 1.2mA Rise / Fall Time (Typ): 3.5μs, 3μs Part Status: Obsolete(EOL) Family Name: TPIC44L01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TPIC44L01DBG4; Introduction Date: January 25, 2008 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271996-TPIC44L01DBRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Part Status: Obsolete(EOL)
Family Name: TPIC44L01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): TPIC44L01DBG4;
Introduction Date: January 25, 2008
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - TPIC44L01DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPIC44L01DBRG4
Gate Drivers TPIC44L01DBRG4
Low-Side Gate Driver IC Non-Inverting 24-SSOP

Low-Side Gate Driver IC Non-Inverting 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1271996-TPIC44L01DBRG4 TPIC44L01DBRG4
Product Name PMIC - PMIC - Gate Drivers - TPIC44L01DBRG4 Gate Drivers
Driver Type Low-side Low-side
Output Current 0.0012 amps 0.0012 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Rise Time 3500 ns 3500 ns
Fall Time 3000 ns 3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Drivers, Receivers, Transceivers - 336-1137-ND - DigiKey
Specs
Supply Voltage 1.71 to 1.89 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 99-BCBGA
View Details
LED Drivers - A6274KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting
Output Current 0.0600 amps
View Details