Texas Instruments High-Performance Analog TPIC44L01DBRG4

Description
Buffer/Inverter Based MOSFET Driver, PDSO24
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, PDSO24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC44L01DBRG4 is a 4-channel low-side predriver designed for controlling external FET power switches in inductive load applications such as solenoids and relays. It features serial and parallel input interfaces, independent open-load and shorted-load fault detection, and over-battery-voltage lockout protection. The device is packaged in a 24-pin SSOP (DB) with a nominal width of 7.8 mm and a length of 367.0 mm. It operates from a 4.5 V to 5.5 V logic supply and supports a battery supply voltage up to 60 V. The TPIC44L01DBRG4 includes an internal 55-V inductive load clamp, a gate-source voltage clamp for FET protection, and an open-drain fault flag output. It is RoHS-compliant and manufactured with a green (RoHS and no Sb/Br) finish. The part meets the -40°C to 125°C operating temperature range and supports cascading of multiple devices.

Datasheet Summary
Powered by GS/AI

The TPIC44L01DBRG4 is a 4-channel low-side predriver designed for controlling external FET power switches in inductive load applications such as solenoids and relays. It features serial and parallel input interfaces, independent open-load and shorted-load fault detection, and over-battery-voltage lockout protection. The device is packaged in a 24-pin SSOP (DB) with a nominal width of 7.8 mm and a length of 367.0 mm. It operates from a 4.5 V to 5.5 V logic supply and supports a battery supply voltage up to 60 V. The TPIC44L01DBRG4 includes an internal 55-V inductive load clamp, a gate-source voltage clamp for FET protection, and an open-drain fault flag output. It is RoHS-compliant and manufactured with a green (RoHS and no Sb/Br) finish. The part meets the -40°C to 125°C operating temperature range and supports cascading of multiple devices.

Suppliers

Company
Product
Description
Supplier Links
 - TPIC44L01DBRG4 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, PDSO24

Buffer/Inverter Based MOSFET Driver, PDSO24

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPIC44L01DBRG4
Package Type SSOP24
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574619P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type E-Line
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
2 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers