Manufacturer: Texas Instruments
Win Source Part Number: 136154-TPIC44L01DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 3.5μs, 3μs
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 24-SSOP
1.2-mA/1.2-mA 4-channel gate driver with disable in Short-Load, Open-Load, Over-Bat-voltage 24-SSOP -40 to 125 Product overview: TPIC44L01DBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC44L01DBR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 24SSOP
Low-Side Gate Driver IC Non-Inverting 24-SSOP
Gate Drivers 4Ch Ser/Parallel Lo- Side Pre-FET Dr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 136154-TPIC44L01DBR | 296-TPIC44L01DBRTR-ND | 730-TPIC44L01DBR | TPIC44L01DBR | TPIC44L01DBR | TPIC44L01DBR |
| Product Name | PMIC - PMIC - Gate Drivers - TPIC44L01DBR | Gate Drivers | Quad SSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.0012 amps | 0.0012 amps | 0.0012 amps | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 3500 ns | 3500 ns | 3500 ns |