1.2-mA/1.2-mA 4-channel gate driver with fault-Mode Selection 32-TSSOP -40 to 125 Product overview: TPIC44H01DA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC44H01DA can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 32-TSSOP
IC GATE DRVR HIGH-SIDE 32TSSOP
High-Side Gate Driver IC Non-Inverting 32-TSSOP
Gate Drivers 4ChSerial/ParallelHi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TPIC44H01DA | 296-1952-5-ND | TPIC44H01DA | TPIC44H01DA | TPIC44H01DA |
| Product Name | Quad TSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 4; 4 | ||||
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Fall Time | 12 ns | ||||
| Package Type | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |