Motor Driver DMOS Serial 38-TSSOP
Three-Phase Brushless Motor RPM Controller 38-TSSOP 0 to 70 Product overview: TPIC43T02DAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC43T02DAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271992-TPIC43T02DAR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Controller - Commutation, Direction Management
Interface: Serial
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TPIC43T02
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 18V ~ 28V
Motor Driver DMOS Serial 38-TSSOP
IC MOTOR DRIVER 18V-28V 38TSSOP
IC MOTOR DRIVER 18V-28V 38TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TPIC43T02DAR-ND | 744-TPIC43T02DAR | 1271992-TPIC43T02DAR | TPIC43T02DAR | TPIC43T02DAR | TPIC43T02DAR |
| Product Name | Motor Drivers, Controllers | TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TPIC43T02DAR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "38-TSSOP (0.240"", 6.10mm Width)" | |||||
| Communication | Serial | Serial |