Texas Instruments High-Performance Analog PMIC - PMIC - Motor Drivers, Controllers - TPIC43T01DA TPIC43T01DA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271991-TPIC43T01DA Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Controller - Commutation, Direction Management Interface: Serial Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TPIC43T01 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 18V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271991-TPIC43T01DA Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Controller - Commutation, Direction Management Interface: Serial Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TPIC43T01 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 18V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TPIC43T01DA - 1271991-TPIC43T01DA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TPIC43T01DA
1271991-TPIC43T01DA
PMIC - PMIC - Motor Drivers, Controllers - TPIC43T01DA 1271991-TPIC43T01DA
Manufacturer: Texas Instruments Win Source Part Number: 1271991-TPIC43T01DA Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Controller - Commutation, Direction Management Interface: Serial Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TPIC43T01 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 18V ~ 28V

Manufacturer: Texas Instruments
Win Source Part Number: 1271991-TPIC43T01DA
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Controller - Commutation, Direction Management
Interface: Serial
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TPIC43T01
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 18V ~ 28V

Buy Now
Motor Drivers, Controllers - 296-10866-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-10866-5-ND
Motor Drivers, Controllers 296-10866-5-ND
Motor Driver DMOS Serial 38-TSSOP

Motor Driver DMOS Serial 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Motor Driver IC
744-TPIC43T01DA
TSSOP Motor Driver IC 744-TPIC43T01DA
BRUSHLESS DC MOTOR CONTROLLER, PDSO38, PLASTIC, TSSOP-38 Product overview: TPIC43T01DA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC43T01DA can be used for catalog matching and distributor lookup.

BRUSHLESS DC MOTOR CONTROLLER, PDSO38, PLASTIC, TSSOP-38 Product overview: TPIC43T01DA from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC43T01DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - TPIC43T01DA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TPIC43T01DA
PMIC - Motor Drivers, Controllers TPIC43T01DA
IC MOTOR DRIVER 18V-28V 38TSSOP

IC MOTOR DRIVER 18V-28V 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TPIC43T01DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TPIC43T01DA
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TPIC43T01DA
IC MOTOR DRIVER 18V-28V 38TSSOP

IC MOTOR DRIVER 18V-28V 38TSSOP

Supplier's Site
Motor Drivers, Controllers - TPIC43T01DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TPIC43T01DA
Motor Drivers, Controllers TPIC43T01DA
Motor Driver DMOS Serial 38-TSSOP

Motor Driver DMOS Serial 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1271991-TPIC43T01DA 296-10866-5-ND 744-TPIC43T01DA TPIC43T01DA TPIC43T01DA TPIC43T01DA
Product Name PMIC - PMIC - Motor Drivers, Controllers - TPIC43T01DA Motor Drivers, Controllers TSSOP Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 C (32 F) 0 to 150 C (32 to 302 F)
AC Input 18 to 28 volts 18 to 28 volts
DC Input 18 to 28 volts 18 to 28 volts 28 volts
Unlock Full Specs
to access all available technical data