TPIC2603DWR -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
Power Distribution Switches, Load Drivers
TPIC2603DWR
Description
IC PWR DRIVER 1:6 24SOIC
Description
IC PWR DRIVER 1:6 24SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TPIC2603DWR |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details