Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPIC2603DW

Description
Win Source Part Number: 1019283-TPIC2603DW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 25 Mounting: SMD (SMT) Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 5.5V ~ 25V Rds On (Typ): 1.7Ohm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-10863-5,2156-TPI C2603DW,-296-10863-5 ,TEXTISTPIC2603DW,29 6-10863-5-NDR,-296-1 0863-5-ND,-296-10863 -5-NDR,-TPIC2603DW-N DR Base Product Number: TPIC2603
Request a Quote Datasheet
Description
Win Source Part Number: 1019283-TPIC2603DW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 25 Mounting: SMD (SMT) Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 5.5V ~ 25V Rds On (Typ): 1.7Ohm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-10863-5,2156-TPI C2603DW,-296-10863-5 ,TEXTISTPIC2603DW,29 6-10863-5-NDR,-296-1 0863-5-ND,-296-10863 -5-NDR,-TPIC2603DW-N DR Base Product Number: TPIC2603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1019283-TPIC2603DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1019283-TPIC2603DW
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1019283-TPIC2603DW
Win Source Part Number: 1019283-TPIC2603DW Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 25 Mounting: SMD (SMT) Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 350mA Output Configuration: Low Side Voltage - Load: 5.5V ~ 25V Rds On (Typ): 1.7Ohm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-10863-5,2156-TPI C2603DW,-296-10863-5 ,TEXTISTPIC2603DW,29 6-10863-5-NDR,-296-1 0863-5-ND,-296-10863 -5-NDR,-TPIC2603DW-N DR Base Product Number: TPIC2603

Win Source Part Number: 1019283-TPIC2603DW
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Interface: Serial
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 6
Current - Output (Max): 350mA
Output Configuration: Low Side
Voltage - Load: 5.5V ~ 25V
Rds On (Typ): 1.7Ohm
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-10863-5,2156-TPIC2603DW,-296-10863-5,TEXTISTPIC2603DW,296-10863-5-NDR,-296-10863-5-ND,-296-10863-5-NDR,-TPIC2603DW-NDR
Base Product Number: TPIC2603

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1019283-TPIC2603DW
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details