Single Phase Low-Side Pre-FET Driver 14-PDIP -40 to 105 Product overview: TPIC2101N from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC2101N can be used for catalog matching and distributor lookup.
Motor Driver Parallel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 811550-TPIC2101N
Packaging: Tube
Mounting Style: Through Hole
Applications: Use For General
Function: Controller - Commutation, Direction Management
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 16V
Part Number Series: TPIC2101
IC MOTOR DRIVER 8V-16V 14DIP
IC MOTOR DRIVER 8V-16V 14DIP
Motor Driver Parallel 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TPIC2101N | 296-10861-5-ND | 811550-TPIC2101N | TPIC2101N | TPIC2101N | TPIC2101N |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TPIC2101N | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 16 volts | 8 to 16 volts | 8 to 16 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |