Motor Driver Power MOSFET SPI 56-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 213290-TPIC2060ADFDR
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA, 1.7A
Voltage - Load: 5V, 12V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 56-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.3V, 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Serial interface controlled 9-ch motor driver for optical disk drive 56-HTSSOP -20 to 75 Product overview: TPIC2060ADFDRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC2060ADFDRG4 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.3/5/12V 56HTSSOP
Motor Driver Power MOSFET SPI 56-HTSSOP
IC MOTOR DRVR 3.3/5/12V 56HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-51861-2-ND | 213290-TPIC2060ADFDRG4 | 744-TPIC2060ADFDRG4 | TPIC2060ADFDRG4 | TPIC2060ADFDRG4 | TPIC2060ADFDRG4 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TPIC2060ADFDRG4 | HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | ||||
| Configuration | PCB Mount; "56-PowerTSSOP (0.240"", 6.10mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) |