Motor Driver Power MOSFET SPI 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900659-TPIC2040DBTRG
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: - Motor Driver Power MOSFET SPI 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPIC2040
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51860-2, 296-51860-1, TPIC2040DBTRG4-ND, 296-51860-6
Serial interface controlled 7-ch motor driver for optical disk drive 38-TSSOP -20 to 75 Product overview: TPIC2040DBTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC2040DBTRG4 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-3.6V 38TSSOP
IC MOTOR DRIVER 3V-3.6V 38TSSOP
Motor Driver Power MOSFET SPI 38-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-51860-2-ND | 900659-TPIC2040DBTRG4 | 744-TPIC2040DBTRG4 | TPIC2040DBTRG4 | TPIC2040DBTRG4 | TPIC2040DBTRG4 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TPIC2040DBTRG4 | TSSOP Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | ||||
| Configuration | PCB Mount; "38-TFSOP (0.173"", 4.40mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 3 to 4 volts |