Manufacturer: Texas Instruments
Win Source Part Number: 1271986-TPIC2030DBTR
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 75°C (TA)
Package: 44-TFSOP (0.173", 4.40mm Width)
Applications: Media Player
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (15)
Output Current: 1A
Voltage - Load: 4.5 V ~ 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Family Name: TPIC2030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-TSSOP
Alternative Parts (Cross-Reference): BD6360GUL-E2; MTD6502B-LC1-02; MTD6502B-LC1-00;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET SPI 44-TSSOP
IC MOTOR DRIVER 3V-3.6V 44TSSOP
Motor Driver Power MOSFET SPI 44-TSSOP
IC MOTOR DRIVER 3V-3.6V 44TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1271986-TPIC2030DBTRG4 | 296-51859-2-ND | TPIC2030DBTRG4 | TPIC2030DBTRG4 | TPIC2030DBTRG4 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TPIC2030DBTRG4 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 3 to 4 volts | 3 to 4 volts | |||
| DC Input | 3 to 4 volts | 3 to 4 volts | |||
| Continuous Current | 1 amps | 1 amps | |||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC |