Manufacturer: Texas Instruments
Win Source Part Number: 219966-TPIC1502DWR
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 24-SOIC
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.5A
Rds On (Max) @ Id, Vgs: 300 mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Gate Charge (Qg) @ Vgs: 2.1nC @ 10V
Input Capacitance (Ciss) @ Vds: 98pF @ 14V
Power - Max: 2.86W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 219966-TPIC1502DWR |
| Product Name | Discrete Semiconductor Products |