Texas Instruments High-Performance Analog FET, MOSFET Arrays TPIC1502DW

Description
Mosfet Array 20V 1.5A 2.86W Surface Mount 24-SOIC
Request a Quote Datasheet
Description
Mosfet Array 20V 1.5A 2.86W Surface Mount 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-10859-5-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-10859-5-ND
FET, MOSFET Arrays 296-10859-5-ND
Mosfet Array 20V 1.5A 2.86W Surface Mount 24-SOIC

Mosfet Array 20V 1.5A 2.86W Surface Mount 24-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPIC1502DW - 055393-TPIC1502DW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPIC1502DW
055393-TPIC1502DW
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPIC1502DW 055393-TPIC1502DW
Manufacturer: Texas Instruments Win Source Part Number: 055393-TPIC1502DW Packaging: Tube/Rail Mounting: SMD (SMT) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Maximum Power Dissipation: 2.86W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A Gate-Source Threshold Voltage: 2.2V @ 1mA Max Gate Charge: 2.1nC @ 10V Max Input Capacitance: 98pF @ 14V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055393-TPIC1502DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Maximum Power Dissipation: 2.86W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A
Gate-Source Threshold Voltage: 2.2V @ 1mA
Max Gate Charge: 2.1nC @ 10V
Max Input Capacitance: 98pF @ 14V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 5mA MOSFET Transistor
289-TPIC1502DW
N-Channel 5mA MOSFET Transistor 289-TPIC1502DW
5mA, 11 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET Product overview: TPIC1502DW from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPIC1502DW can be used for catalog matching and distributor lookup.

5mA, 11 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET Product overview: TPIC1502DW from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPIC1502DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPIC1502DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPIC1502DW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPIC1502DW
MOSFET 20V 1.5A 24SOIC

MOSFET 20V 1.5A 24SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-10859-5-ND 055393-TPIC1502DW 289-TPIC1502DW TPIC1502DW
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPIC1502DW N-Channel 5mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "24-SOIC (0.295"", 7.50mm Width)" SOT3; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details