Manufacturer: Texas Instruments
Win Source Part Number: 108774-TPIC0108BDWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Voltage - Load: 6 V to 18 V
Motor Type - AC, DC: Brushed DC
Family Name: TPIC0108B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO PowerPad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 18 V
Alternative Parts (Cross-Reference): TPIC0108BDWP; TPIC0108BDWPRG4;
Introduction Date: November 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MOTOR DRVR 6V-18V 20SOPWRPAD Product overview: TPIC0108BDWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC0108BDWPR can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 20-HSOIC
Motor Driver DMOS Parallel 20-HSOIC
IC MOTOR DRVR 6V-18V 20SOPWRPAD
IC MOTOR DRVR 6V-18V 20SOPWRPAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 108774-TPIC0108BDWPR | 744-TPIC0108BDWPR | 296-10858-2-ND | TPIC0108BDWPR | TPIC0108BDWPR | TPIC0108BDWPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TPIC0108BDWPR | 6V 18V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 18 volts | 6 to 18 volts | ||||
| DC Input | 6 to 18 volts | 6 to 18 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |