PWM Control Intelligent H-Bridge 20-SO PowerPAD -40 to 125 Product overview: TPIC0107BDWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC0107BDWP can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 20-HSOIC
IC MOTOR DRVR 6V-18V 20SOPWRPAD
Motor Driver DMOS PWM 20-HSOIC
IC MOTOR DRVR 6V-18V 20SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TPIC0107BDWP | 296-10857-5-ND | TPIC0107BDWP | TPIC0107BDWP | TPIC0107BDWP |
| Product Name | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | ||||
| Communication | PWM | PWM |