TPD8S300ARUKR USB TYPEC
TPD8S300ARUKR USB TYPEC
TPD8S300ARUKR USB TYPEC
Manufacturer: Texas Instruments
Win Source Part Number: 852813-TPD8S300ARUKR
Package: Reel - TR
Family Name: TPD8S300
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51857-6, TPD8S300ARUKR-ND, 296-51857-2, 296-51857-1
WQFN-20-EP(3x3) Surge Suppressors ROHS
TPD8S300ARUKR USB TYPEC
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 296-51857-1-ND | 852813-TPD8S300ARUKR | TPD8S300ARUKR | TPD8S300ARUKR |
| Product Name | Surge Suppression ICs | Surge Suppression ICs - TPD8S300ARUKR | TVS/Fuse/Board Level Protection >> Surge Suppressors | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 8 volts |