SPECIALTY CONSUMER CIRCUIT, PDSO16, PLASTIC, SSOP-16 Product overview: TPD7S019-65DBQR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD7S019-65DBQR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1219173-TPD7S019-65D
Category: Circuit Protection>TVS - Mixed Technology
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-TPD7S019-65DBQR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD7S019-65DBQR | 1219173-TPD7S019-65DBQR |
| Product Name | SSOP TVS Protection Diode | Circuit Protection - TVS - Mixed Technology |
| Configuration | Single |