Manufacturer: Texas Instruments
Win Source Part Number: 716804-TPD7S019-15RS
Packaging: Reel
Mounting Style: SMD
Applications: DVI-I, VGA Ports
Number of Circuits: 7
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 16-UQFN (2.6x1.8)
Manufacturer Package: 16-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED 16UQFN
IC ESD SOLUTION 7CH 16UQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 716804-TPD7S019-15RSVR | TPD7S019-15RSVR | TPD7S019-15RSVR |
| Product Name | TVS - TVS - Mixed Technology - TPD7S019-15RSVR | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 16-UQFN (2.6x1.8) |