Texas Instruments Standard Linear and Logic SMD 5.5V 15V 8.5pF EMI RFI Filter TPD6F003DQDR

Description
6-Ch 5.5V 15V ESD Protection EMI Filter, 25dB, 100R/8.5pF, SMD Product overview: TPD6F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 15V, 8.5pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 15V, 8.5pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD6F003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch 5.5V 15V ESD Protection EMI Filter, 25dB, 100R/8.5pF, SMD Product overview: TPD6F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 15V, 8.5pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 15V, 8.5pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD6F003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.5V 15V 8.5pF EMI RFI Filter - 835-TPD6F003DQDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5V 15V 8.5pF EMI RFI Filter
835-TPD6F003DQDR
SMD 5.5V 15V 8.5pF EMI RFI Filter 835-TPD6F003DQDR
6-Ch 5.5V 15V ESD Protection EMI Filter, 25dB, 100R/8.5pF, SMD Product overview: TPD6F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 15V, 8.5pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 15V, 8.5pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD6F003DQDR can be used for catalog matching and distributor lookup.

6-Ch 5.5V 15V ESD Protection EMI Filter, 25dB, 100R/8.5pF, SMD Product overview: TPD6F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 15V, 8.5pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 15V, 8.5pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD6F003DQDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices - TPD6F003DQDR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices
TPD6F003DQDR
IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices TPD6F003DQDR
IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.098"" L x 0.053"" W (2.50mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.098"" L x 0.053"" W (2.50mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

Supplier's Site
Diode, Esd Protection, 5.5V; Emi Filter Type Texas Instruments - 28AH5689 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V; Emi Filter Type Texas Instruments
28AH5689
Diode, Esd Protection, 5.5V; Emi Filter Type Texas Instruments 28AH5689
DIODE, ESD PROTECTION, 5.5V; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:16Pins; Product Range:TPD6F Series; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:16Pins; Product Range:TPD6F Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-TPD6F003DQDR TPD6F003DQDR 28AH5689
Product Name SMD 5.5V 15V 8.5pF EMI RFI Filter IC EMI FILTER 6CH 12WSON Low Pass RC (Pi) 6 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices Diode, Esd Protection, 5.5V; Emi Filter Type Texas Instruments
Filter Category Active Filter Passive Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - SP3345ACA0PMR - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details