Manufacturer: Texas Instruments
Win Source Part Number: 1271968-TPD6E001RSFR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WQFN Exposed Pad
Applications: General
Mounting: SMD
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Power Line Protection: Yes
Family Name: TPD6E001
Categories: Circuit Protection
Minimum Breakdown Voltage: 11V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WQFN (4x4)
Alternative Parts (Cross-Reference): MAX3206EETC-T; MAX3206EETC; MAX3206EETC+T;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
TVS DIODE 5V 12WQFN Product overview: TPD6E001RSFRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD6E001RSFRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1271968-TPD6E001RSFRG4 | 144-TPD6E001RSFRG4 |
| Product Name | TVS - TVS - Diodes - TPD6E001RSFRG4 | 5V TVS Protection Diode |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 5 volts | |
| VBR | 11 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |