Win Source Part Number: 1244347-TPD4S311AYBF
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Overvoltage Protection Controller
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 16-UFBGA, DSBGA
Supplier Device Package: 16-DSBGA (1.69x1.69)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPD4S311AYBFRCT,
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
USB TYPE-C PORT PROTECTOR: SHORT
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244347-TPD4S311AYBFR | 296-TPD4S311AYBFRCT-ND | TPD4S311AYBFR | TPD4S311AYBFR |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |