Texas Instruments Standard Linear and Logic 30V 1.6pF TVS Protection Diode TPD4S014DSQR

Description
4-Ch Unidir TVS Diode Array, 30V, 1.6pF, 480Mbps USB, WSON Product overview: TPD4S014DSQR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 1.6pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 1.6pF, TVS Protection Diode, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TPD4S014DSQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Unidir TVS Diode Array, 30V, 1.6pF, 480Mbps USB, WSON Product overview: TPD4S014DSQR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 1.6pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 1.6pF, TVS Protection Diode, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TPD4S014DSQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
30V 1.6pF TVS Protection Diode
686-TPD4S014DSQR
30V 1.6pF TVS Protection Diode 686-TPD4S014DSQR
4-Ch Unidir TVS Diode Array, 30V, 1.6pF, 480Mbps USB, WSON Product overview: TPD4S014DSQR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 1.6pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 1.6pF, TVS Protection Diode, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TPD4S014DSQR can be used for catalog matching and distributor lookup.

4-Ch Unidir TVS Diode Array, 30V, 1.6pF, 480Mbps USB, WSON Product overview: TPD4S014DSQR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 1.6pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 1.6pF, TVS Protection Diode, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TPD4S014DSQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb Port Protect, 10Son; Clamping Voltage Vc Max Texas Instruments - 29AH8048 - Newark, An Avnet Company
Chicago, IL, United States
Usb Port Protect, 10Son; Clamping Voltage Vc Max Texas Instruments
29AH8048
Usb Port Protect, 10Son; Clamping Voltage Vc Max Texas Instruments 29AH8048
USB PORT PROTECT, 10SON; Clamping Voltage Vc Max:15V; Diode Case Style:SON; No. of Pins:10Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

USB PORT PROTECT, 10SON; Clamping Voltage Vc Max:15V; Diode Case Style:SON; No. of Pins:10Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 686-TPD4S014DSQR 29AH8048
Product Name 30V 1.6pF TVS Protection Diode Usb Port Protect, 10Son; Clamping Voltage Vc Max Texas Instruments
Configuration Single
Unlock Full Specs
to access all available technical data