Texas Instruments High-Performance Analog Filters - EMI/RFI Filters (LC, RC Networks) TPD4F202YFUR

Description
Win Source Part Number: 1369415-TPD4F202YFUR Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TPD Package: Tape & Reel Product Status: Last Time Buy Package / Case: 10-XFBGA, DSBGA Base Product Number: TPD4F202 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 4 Height: 0.014" (0.35mm) Attenuation Value: 40dB @ 1GHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1369415-TPD4F202YFUR Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TPD Package: Tape & Reel Product Status: Last Time Buy Package / Case: 10-XFBGA, DSBGA Base Product Number: TPD4F202 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 4 Height: 0.014" (0.35mm) Attenuation Value: 40dB @ 1GHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - TPD4F202YFUR - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
TPD4F202YFUR
Filters - EMI/RFI Filters (LC, RC Networks) TPD4F202YFUR
Win Source Part Number: 1369415-TPD4F202YFUR Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TPD Package: Tape & Reel Product Status: Last Time Buy Package / Case: 10-XFBGA, DSBGA Base Product Number: TPD4F202 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 4 Height: 0.014" (0.35mm) Attenuation Value: 40dB @ 1GHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 108MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 15pF ESD Protection: Yes

Win Source Part Number: 1369415-TPD4F202YFUR
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: TPD
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 10-XFBGA, DSBGA
Base Product Number: TPD4F202
Technology: RC (Pi)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Applications: Data Lines for Mobile Devices
Size / Dimension: 0.061" L x 0.041" W (1.56mm x 1.05mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 4
Height: 0.014" (0.35mm)
Attenuation Value: 40dB @ 1GHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 108MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 15pF
ESD Protection: Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number TPD4F202YFUR
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details