Texas Instruments Standard Linear and Logic SMD 8.5pF 6V EMI RFI Filter TPD4F003DQDR

Description
4-Ch EMI Filter, 25dB Atten, 8.5pF, 100R, 6V, SON SMD Product overview: TPD4F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5pF, 6V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 8.5pF, 6V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD4F003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch EMI Filter, 25dB Atten, 8.5pF, 100R, 6V, SON SMD Product overview: TPD4F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5pF, 6V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 8.5pF, 6V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD4F003DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.5pF 6V EMI RFI Filter
835-TPD4F003DQDR
SMD 8.5pF 6V EMI RFI Filter 835-TPD4F003DQDR
4-Ch EMI Filter, 25dB Atten, 8.5pF, 100R, 6V, SON SMD Product overview: TPD4F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5pF, 6V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 8.5pF, 6V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD4F003DQDR can be used for catalog matching and distributor lookup.

4-Ch EMI Filter, 25dB Atten, 8.5pF, 100R, 6V, SON SMD Product overview: TPD4F003DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5pF, 6V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 8.5pF, 6V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD4F003DQDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices - TPD4F003DQDR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices
TPD4F003DQDR
IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices TPD4F003DQDR
IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

Supplier's Site
Emi Filter, 4Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments - 33AH5159 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 4Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments
33AH5159
Emi Filter, 4Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments 33AH5159
EMI FILTER, 4CH, ESD, PROT, 8WSON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:8Pins; Product Range:TPD4F Series; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, 4CH, ESD, PROT, 8WSON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:8Pins; Product Range:TPD4F Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-TPD4F003DQDR TPD4F003DQDR 33AH5159
Product Name SMD 8.5pF 6V EMI RFI Filter IC EMI FILTER 4CH ESD PROT 8WSON Low Pass RC (Pi) 4 200MHz (Cutoff) 25dB @ 1GHz 100 - R = 100 Ohms C = 17pF (Total) Yes 2nd Data Lines for Mobile Devices Emi Filter, 4Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments
Filter Category Active Filter Passive Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - P3P8220AG-08CR - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 60000 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers