ESD PROTECTION, 5.5V, 0.45PF, X2SON-4; Clamping Voltage Vc Max:13V; Diode Case Style:X2SON; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 27AJ0325 |
| Product Name | Esd Protection, 5.5V, 0.45Pf, X2Son-4; Clamping Voltage Vc Max Texas Instruments |
| Standards and Certifications | RoHS |