Texas Instruments Standard Linear and Logic Diode, Esd Protection, 5.5V, 0.5Pf; Clamping Voltage Vc Max Texas Instruments TPD4E05U06DQAR

Description
DIODE, ESD PROTECTION, 5.5V, 0.5PF; Clamping Voltage Vc Max:14V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 5.5V, 0.5PF; Clamping Voltage Vc Max:14V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 5.5V, 0.5Pf; Clamping Voltage Vc Max Texas Instruments - 29AH8046 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 0.5Pf; Clamping Voltage Vc Max Texas Instruments
29AH8046
Diode, Esd Protection, 5.5V, 0.5Pf; Clamping Voltage Vc Max Texas Instruments 29AH8046
DIODE, ESD PROTECTION, 5.5V, 0.5PF; Clamping Voltage Vc Max:14V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 0.5PF; Clamping Voltage Vc Max:14V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 29AH8046
Product Name Diode, Esd Protection, 5.5V, 0.5Pf; Clamping Voltage Vc Max Texas Instruments
Supply Voltage (VS) 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P4RFL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
Varistors - 1621423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1176D SOT1176D
View Details