DIODE, ESD PROTECTION, 3.6V, USON-10; Clamping Voltage Vc Max:8.8V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 33AH5155 |
| Product Name | Diode, Esd Protection, 3.6V, Uson-10; Clamping Voltage Vc Max Texas Instruments |
| Standards and Certifications | RoHS |