Texas Instruments Standard Linear and Logic IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel« TPD4E001DRLR

Description
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel«
Request a Quote
Description
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel«
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel« - TPD4E001DRLR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel«
TPD4E001DRLR
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel« TPD4E001DRLR
IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel«

IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel«

Supplier's Site
Diode, Tvs; Clamping Voltage Vc Max Texas Instruments - 29AH1550 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs; Clamping Voltage Vc Max Texas Instruments
29AH1550
Diode, Tvs; Clamping Voltage Vc Max Texas Instruments 29AH1550
DIODE, TVS; Clamping Voltage Vc Max:100V; Diode Case Style:SOT-6; No. of Pins:6Pins; Operating Voltage:950mV; Power Dissipation Pd:100W; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

DIODE, TVS; Clamping Voltage Vc Max:100V; Diode Case Style:SOT-6; No. of Pins:6Pins; Operating Voltage:950mV; Power Dissipation Pd:100W; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number TPD4E001DRLR 29AH1550
Product Name IC ESD-PROT ARRAY 4CH SOT563 - 11V - 4 Channel Array - Bidirectional Surface Mount SOT-563 SOT-666 6-SOT Digi-Reel« Diode, Tvs; Clamping Voltage Vc Max Texas Instruments
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 4 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
ESD protection diode - PESD5V0S1UB,115 - Nexperia B.V.
Specs
Mounting / Packaging SOD523 SOD523
Standards and Certifications RoHS
View Details