Manufacturer: Texas Instruments
Win Source Part Number: 1271961-TPD3S714QDBQ
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: Internal Switch
Voltage - Working: 18V
Family Name: TPD3S714-Q1
Categories: Circuit Protection
Supplier Device Package: 16-SSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Introduction Date: February 02, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
IC DIODE INTERFACE PROT 16SSOP
IC DIODE INTERFACE PROT 16SSOP
IC DIODE INTERFACE PROT 16SSOP
IC DIODE INTERFACE PROT 16SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 1271961-TPD3S714QDBQRQ1 | 296-43780-1-ND | TPD3S714QDBQRQ1 |
| Product Name | Surge Suppression ICs - TPD3S714QDBQRQ1 | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Mounting | PCB |