AUTOMOTIVE USB 2.0 INTERFACE PRO
AUTOMOTIVE USB 2.0 INTERFACE PRO
AUTOMOTIVE USB 2.0 INTERFACE PRO
Win Source Part Number: 970420-TPD3S713QRVCR
Category: Circuit Protection>Surge Suppression ICs
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Clamping: 18V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x4)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPD3S713QRVCRQ1T
Base Product Number: TPD3S713
AUTOMOTIVE USB 2.0 INTERFACE PRO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors | Dataline and DC Signal Surge Suppressors |
| Product Number | 296-TPD3S713QRVCRQ1CT-ND | 970420-TPD3S713QRVCRQ1 | TPD3S713QRVCRQ1 |
| Product Name | Surge Suppression ICs | Circuit Protection - Surge Suppression ICs | Circuit Protection - Surge Suppression ICs |
| Clamping Voltage | 18 volts |