Current Switch Regulator High-Side 1.5A SOT-23-6
Current Switch Regulator High-Side 1.5A SOT-23-6
Current Switch Regulator High-Side 1.5A SOT-23-6
Current-limit switch and D+/D- ESD protection for USB Host 6-SOT-23 -40 to 85 Product overview: TPD3S044DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPD3S044DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111163-TPD3S044DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Output Current: 1.5A
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Purpose: Current Switch
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Current & Power Monitors & Regulators Current Limit Switch ESD Protect,USB Host
TVS DIODE 6SOT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-38836-1-ND | 734-TPD3S044DBVR | 1111163-TPD3S044DBVR | TPD3S044DBVR | TPD3S044DBVR | TPD3S044DBVR |
| Product Name | Current Regulation/Management | SOT-23 Power Management IC | PMIC - PMIC - Current Regulation/Management - TPD3S044DBVR | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |