Manufacturer: Texas Instruments
Win Source Part Number: 937238-TPD3S014TDBVR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD3S014
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-44163-2, 296-44163-1, -296-44163-1-ND, -296-44163-1, 296-44163-6
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 937238-TPD3S014TDBVRQ1 | TPD3S014TDBVRQ1 |
| Product Name | TVS - TVS - Diodes - TPD3S014TDBVRQ1 | TVS Diodes |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 |