Texas Instruments Standard Linear and Logic Current Regulation/Management TPD3S014DBVR

Description
Current Switch Regulator High-Side 500mA SOT-23-6
Request a Quote Datasheet
Description
Current Switch Regulator High-Side 500mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-38835-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-38835-1-ND
Current Regulation/Management 296-38835-1-ND
Current Switch Regulator High-Side 500mA SOT-23-6

Current Switch Regulator High-Side 500mA SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-38835-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-38835-2-ND
Current Regulation/Management 296-38835-2-ND
Current Switch Regulator High-Side 500mA SOT-23-6

Current Switch Regulator High-Side 500mA SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-38835-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-38835-6-ND
Current Regulation/Management 296-38835-6-ND
Current Switch Regulator High-Side 500mA SOT-23-6

Current Switch Regulator High-Side 500mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - TPD3S014DBVR - 1271960-TPD3S014DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPD3S014DBVR
1271960-TPD3S014DBVR
PMIC - PMIC - Current Regulation/Management - TPD3S014DBVR 1271960-TPD3S014DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1271960-TPD3S014DBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Mounting: SMD Voltage - Input: 4.5 V ~ 5.5 V Function: Current Switch Output Current: 500mA Sensing Method: High-Side Family Name: TPD3S014 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AAT4614IJS-2-T1; MAX4995AFAUT+T; MAX4995BAUT+T; Introduction Date: October 29, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271960-TPD3S014DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Mounting: SMD
Voltage - Input: 4.5 V ~ 5.5 V
Function: Current Switch
Output Current: 500mA
Sensing Method: High-Side
Family Name: TPD3S014
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AAT4614IJS-2-T1; MAX4995AFAUT+T; MAX4995BAUT+T;
Introduction Date: October 29, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 0.85A SOT-23 Power Management IC
734-TPD3S014DBVR
5.5V 0.85A SOT-23 Power Management IC 734-TPD3S014DBVR
DIST Single 5.5V 0.85A 6-Pin SOT-23 T/R Product overview: TPD3S014DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 0.85A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 0.85A, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPD3S014DBVR can be used for catalog matching and distributor lookup.

DIST Single 5.5V 0.85A 6-Pin SOT-23 T/R Product overview: TPD3S014DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 0.85A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 0.85A, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPD3S014DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPD3S014DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPD3S014DBVR
PMIC - Current Regulation/Management TPD3S014DBVR
TVS DIODE 6SOT

TVS DIODE 6SOT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
TPD3S014DBVR
Current & Power Monitors & Regulators TPD3S014DBVR
Current & Power Monitors & Regulators Current Limit Switch ESD Protect,USB Host

Current & Power Monitors & Regulators Current Limit Switch ESD Protect,USB Host

Buy Now Datasheet
Current Regulation/Management - TPD3S014DBVR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPD3S014DBVR
Current Regulation/Management TPD3S014DBVR
TVS DIODE 6SOT

TVS DIODE 6SOT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-38835-1-ND 1271960-TPD3S014DBVR 734-TPD3S014DBVR TPD3S014DBVR TPD3S014DBVR TPD3S014DBVR
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - TPD3S014DBVR 5.5V 0.85A SOT-23 Power Management IC PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

2.1A Power Management IC - 746-AMT49502KLPTR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details