Texas Instruments Standard Linear and Logic SMD 5.5V 308MHz EMI RFI Filter TPD3F303DQDR

Description
3-Ch 5.5V 308MHz EMI/RFI Filter, RC Circuit, ESD Protection, SMD Product overview: TPD3F303DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 308MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 308MHz, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch 5.5V 308MHz EMI/RFI Filter, RC Circuit, ESD Protection, SMD Product overview: TPD3F303DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 308MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 308MHz, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.5V 308MHz EMI RFI Filter
835-TPD3F303DQDR
SMD 5.5V 308MHz EMI RFI Filter 835-TPD3F303DQDR
3-Ch 5.5V 308MHz EMI/RFI Filter, RC Circuit, ESD Protection, SMD Product overview: TPD3F303DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 308MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 308MHz, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DQDR can be used for catalog matching and distributor lookup.

3-Ch 5.5V 308MHz EMI/RFI Filter, RC Circuit, ESD Protection, SMD Product overview: TPD3F303DQDR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 308MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 5.5V, 308MHz, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DQDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices - TPD3F303DQDR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices
TPD3F303DQDR
IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices TPD3F303DQDR
IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«

Supplier's Site
Emi Filter, 3Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments - 28AH5684 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 3Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments
28AH5684
Emi Filter, 3Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments 28AH5684
EMI FILTER, 3CH, ESD, PROT, 8WSON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:8Pins; Product Range:TPD3F Series; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, 3CH, ESD, PROT, 8WSON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:WSON; No. of Pins:8Pins; Product Range:TPD3F Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-TPD3F303DQDR TPD3F303DQDR 28AH5684
Product Name SMD 5.5V 308MHz EMI RFI Filter IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices Emi Filter, 3Ch, Esd, Prot, 8Wson; Emi Filter Type Texas Instruments
Filter Category Active Filter Passive Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PEB2466HV2.2TR - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type - 45M15BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details