Texas Instruments Standard Linear and Logic SMD 308MHz 20pF 5.5V EMI RFI Filter TPD3F303DPVR

Description
3-Ch 308MHz EMI/RFI Filter, 20pF, 5.5V, ESD Prot, SMD Product overview: TPD3F303DPVR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 308MHz, 20pF, 5.5V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 308MHz, 20pF, 5.5V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DPVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch 308MHz EMI/RFI Filter, 20pF, 5.5V, ESD Prot, SMD Product overview: TPD3F303DPVR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 308MHz, 20pF, 5.5V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 308MHz, 20pF, 5.5V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DPVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 308MHz 20pF 5.5V EMI RFI Filter - 835-TPD3F303DPVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 308MHz 20pF 5.5V EMI RFI Filter
835-TPD3F303DPVR
SMD 308MHz 20pF 5.5V EMI RFI Filter 835-TPD3F303DPVR
3-Ch 308MHz EMI/RFI Filter, 20pF, 5.5V, ESD Prot, SMD Product overview: TPD3F303DPVR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 308MHz, 20pF, 5.5V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 308MHz, 20pF, 5.5V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DPVR can be used for catalog matching and distributor lookup.

3-Ch 308MHz EMI/RFI Filter, 20pF, 5.5V, ESD Prot, SMD Product overview: TPD3F303DPVR from Texas Instruments is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 308MHz, 20pF, 5.5V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 308MHz, 20pF, 5.5V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-TPD3F303DPVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices - TPD3F303DPVR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices
TPD3F303DPVR
IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices TPD3F303DPVR
IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-UFDFN Exposed Pad 0.083"" L x 0.063"" W (2.10mm x 1.60mm) 0.026"" (0.65mm) Digi-Reel«

IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-UFDFN Exposed Pad 0.083"" L x 0.063"" W (2.10mm x 1.60mm) 0.026"" (0.65mm) Digi-Reel«

Supplier's Site
Emi Filter, 3Ch, Esd, Prot, 8Uson; Emi Filter Type Texas Instruments - 28AH5683 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 3Ch, Esd, Prot, 8Uson; Emi Filter Type Texas Instruments
28AH5683
Emi Filter, 3Ch, Esd, Prot, 8Uson; Emi Filter Type Texas Instruments 28AH5683
EMI FILTER, 3CH, ESD, PROT, 8USON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:USON; No. of Pins:8Pins; Product Range:TPD3F Series; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, 3CH, ESD, PROT, 8USON; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:USON; No. of Pins:8Pins; Product Range:TPD3F Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-TPD3F303DPVR TPD3F303DPVR 28AH5683
Product Name SMD 308MHz 20pF 5.5V EMI RFI Filter IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices Emi Filter, 3Ch, Esd, Prot, 8Uson; Emi Filter Type Texas Instruments
Filter Category Active Filter Passive Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX280CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 20 kHz
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S15A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details