Texas Instruments TVS - TVS - Diodes - TPD3E001DRLRG4 TPD3E001DRLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111161-TPD3E001DRLR G4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 3 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SOT STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 11V Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111161-TPD3E001DRLR G4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 3 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SOT STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 11V Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD3E001DRLRG4 - 1111161-TPD3E001DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD3E001DRLRG4
1111161-TPD3E001DRLRG4
TVS - TVS - Diodes - TPD3E001DRLRG4 1111161-TPD3E001DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111161-TPD3E001DRLR G4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 3 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-SOT STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 11V Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111161-TPD3E001DRLRG4
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 3
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-SOT
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 11V
Power Dissipation - Pd: 90W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-TPD3E001DRLRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPD3E001DRLRG4
TVS Protection Diode 144-TPD3E001DRLRG4
Low-capacitance 3-channel +/-15K-V ESD-protection array for high-speed data interfaces 5-SOT-5X3 -40 to 85 Product overview: TPD3E001DRLRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLRG4 can be used for catalog matching and distributor lookup.

Low-capacitance 3-channel +/-15K-V ESD-protection array for high-speed data interfaces 5-SOT-5X3 -40 to 85 Product overview: TPD3E001DRLRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1111161-TPD3E001DRLRG4 144-TPD3E001DRLRG4
Product Name TVS - TVS - Diodes - TPD3E001DRLRG4 TVS Protection Diode
Package 5-SOT Tape and Reel
VWM 5.5 volts
VBR 11 volts
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data