Win Source Part Number: 1014431-TPD2S703QDGS
Category: Circuit Protection>TVS - Mixed Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, USB
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46597-2,296-4659
Base Product Number: TPD2S703
TVS MIXED TECHNOLOGY 6VC 10VSSOP
TVS DEVICE MIXED 6V 10VSSOP
TVS Diodes / ESD Suppressors Automotive USB 2-Channel Data Line Short-to-Battery and IEC ESD Protection 10-VSSOP -40 to 125
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1014431-TPD2S703QDGSRQ1 | TPD2S703QDGSRQ1 | TPD2S703QDGSRQ1 | TPD2S703QDGSRQ1 |
| Product Name | Circuit Protection - TVS - Mixed Technology | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Diodes / ESD Suppressors |
| Package | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-VSSOP | MSOP-10 |