Win Source Part Number: 1131004-TPD2S701QDGS
Category: Circuit Protection>TVS - Mixed Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Mixed Technology
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPD2S701QDGSRQ1-ND,2
Base Product Number: TPD2S701
TVS DEVICE MIXED 10VSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1131004-TPD2S701QDGSRQ1 | TPD2S701QDGSRQ1 |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-VSSOP |