Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPD1S414YZR TPD1S414YZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111155-TPD1S414YZR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Voltage - Load: 30V (Max) Rds On (Typ): 39 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111155-TPD1S414YZR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Voltage - Load: 30V (Max) Rds On (Typ): 39 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPD1S414YZR
TPD1S414YZR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPD1S414YZR TPD1S414YZR
Manufacturer: Texas Instruments Win Source Part Number: 1111155-TPD1S414YZR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 1 Voltage - Load: 30V (Max) Rds On (Typ): 39 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111155-TPD1S414YZR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Over Temperature
Number of Outputs: 1
Voltage - Load: 30V (Max)
Rds On (Typ): 39 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPD1S414YZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPD1S414YZR
PMIC - Power Distribution Switches, Load Drivers TPD1S414YZR
IC PWR SWITCH N-CHAN 1:1 12DSBGA

IC PWR SWITCH N-CHAN 1:1 12DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPD1S414YZR TPD1S414YZR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPD1S414YZR PMIC - Power Distribution Switches, Load Drivers
Voltage 30V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details