ESD PROTECTION DIODE, 1CH, UNIDIR, X2SON; Clamping Voltage Vc Max:8.9V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 27AJ0319 |
| Product Name | Esd Protection Diode, 1Ch, Unidir, X2Son; Clamping Voltage Vc Max Texas Instruments |
| Standards and Certifications | RoHS |