Texas Instruments Standard Linear and Logic Hdmi Receiver Port Protection, Tssop-38; Clamping Voltage Vc Max Texas Instruments TPD12S520DBTR

Description
HDMI RECEIVER PORT PROTECTION, TSSOP-38; Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:38Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD12 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Description
HDMI RECEIVER PORT PROTECTION, TSSOP-38; Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:38Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD12 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hdmi Receiver Port Protection, Tssop-38; Clamping Voltage Vc Max Texas Instruments - 28AH5679 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Receiver Port Protection, Tssop-38; Clamping Voltage Vc Max Texas Instruments
28AH5679
Hdmi Receiver Port Protection, Tssop-38; Clamping Voltage Vc Max Texas Instruments 28AH5679
HDMI RECEIVER PORT PROTECTION, TSSOP-38; Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:38Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD12 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

HDMI RECEIVER PORT PROTECTION, TSSOP-38; Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:38Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD12 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AH5679
Product Name Hdmi Receiver Port Protection, Tssop-38; Clamping Voltage Vc Max Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
Hard To Find - 10BQ060PBF - 1121025-10BQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details