HDMI, I²C Buffer, ESD Protection Interface 24-TSSOP
HDMI, I²C Buffer, ESD Protection Interface 24-TSSOP
HDMI, I²C Buffer, ESD Protection Interface 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083740-TPD12S016PWR
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Reel
Mounting Style: SMD/SMT
Package: 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Applications: HDMI I²C Buffer ESD Protection
Standard Package: 1
Catalog: Texas Instruments
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: HDMI
Family Name: TPD12S016
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-29690-2-ND | 083740-TPD12S016PWR |
| Product Name | Specialized | Integrated Circuits(ICs) |