Amplifier IC 1-Channel (Mono) Class AB 24-BGA MICROSTAR JUNIOR (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 900598-TPA751GQSR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 24-BGA MICROSTAR JUNIOR (3x3)
Package: Reel - TR
Package: 24-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPA751
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-12691-1, 296-12691-6-NDR, 296-12691-2, -296-12691-1-ND, 296-12691-6, 296-12691-1-NDR, -296-12691-1, 296-12691-2-NDR, -TPA751GQSR-NDR
IC 0.35 W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA24, 3 X3 MM, BGA-24, Audio/Video Amplifier Product overview: TPA751GQSR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35 W, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.35 W, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA751GQSR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 24-BGA MICROSTAR JUNIOR (3x3)
IC AMP CLASS AB MONO 700MW 24BGA
IC AMP CLASS AB MONO 700MW 24BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-12691-2-ND | 900598-TPA751GQSR | 742-TPA751GQSR | TPA751GQSR | TPA751GQSR | TPA751GQSR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA751GQSR | 0.35 W BGA Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |