Manufacturer: Texas Instruments
Win Source Part Number: 797810-TPA751EVM
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TPA751
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Family Name: TPA751
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2001
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797810-TPA751EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA751EVM |
| Supply Voltage (VS) | 2.5 to 5.5 volts |