Texas Instruments TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown TPA731DRG4

Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet
Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown - TPA731DRG4 - Texas Instruments
Dallas, TX, United States
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown
TPA731DRG4
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown TPA731DRG4
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85

700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
7W Audio Amplifier
742-TPA731DRG4
7W Audio Amplifier 742-TPA731DRG4
IC AMP AUDIO PWR .7W MONO 8SOIC Product overview: TPA731DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA731DRG4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR .7W MONO 8SOIC Product overview: TPA731DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA731DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA731DRG4 - 1212668-TPA731DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA731DRG4
1212668-TPA731DRG4
Linear - Linear - Amplifiers - Audio - TPA731DRG4 1212668-TPA731DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212668-TPA731DRG4 Packaging: Tape and Reel Power Dissipation: 725 mW Weight: 75.891673 mg Gain Bandwidth Product: 1.4 MHz Number of Channels: 1 Number of Pins: 8 Quiescent Current: 1.55 mA Output Power: 700 mW Categories: Linear - Amplifiers - Audio Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 2.5 mA Supply Type: Single Power Supply Rejection Ratio (PSRR): 85 dB Max Output Power: 700 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212668-TPA731DRG4
Packaging: Tape and Reel
Power Dissipation: 725 mW
Weight: 75.891673 mg
Gain Bandwidth Product: 1.4 MHz
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 1.55 mA
Output Power: 700 mW
Categories: Linear - Amplifiers - Audio
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 725 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 2.5 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 85 dB
Max Output Power: 700 mW

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA731DRG4 742-TPA731DRG4 1212668-TPA731DRG4
Product Name TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 7W Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA731DRG4
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 0.7000 watts 0.7000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data