IC AMP AUDIO PWR .7W MONO 8SOIC
| Utmel Electronic Limited | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 815-TPA721DRG4 |
| Product Name | IC AMP AUDIO PWR .7W MONO 8SOIC |
| RoHS Compliant | RoHS |
| Bandwidth | 0.0040 MHz |
| Supply Voltage (VS) | 5.5 volts |
| Source Current (IS) | 2.5 milliamps |
| Output Power | 0.7000 watts |